Vishay Intertechnology, Inc. Through Hole Resistors CMF55887R00DHEB

Description
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55887R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887R00DHEB-ND
Through Hole Resistors CMF55887R00DHEB-ND
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887 OHM 1/2W .5% AXIAL - CMF55887R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W .5% AXIAL
CMF55887R00DHEB
RES 887 OHM 1/2W .5% AXIAL CMF55887R00DHEB
RES 887ohm 1/2W .5% AXIAL

RES 887ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 887 .5% T-2 Eb E3 Vishay - 69P1978 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 887 .5% T-2 Eb E3 Vishay
69P1978
Cmf-55 887 .5% T-2 Eb E3 Vishay 69P1978
CMF-55 887 .5% T-2 EB e3

CMF-55 887 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887R00DHEB-ND CMF55887R00DHEB 69P1978
Product Name Through Hole Resistors RES 887 OHM 1/2W .5% AXIAL Cmf-55 887 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details