Vishay Intertechnology, Inc. Through Hole Resistors CMF55887R00DHBF

Description
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55887R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887R00DHBF-ND
Through Hole Resistors CMF55887R00DHBF-ND
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887 OHM 1/2W .5% AXIAL - CMF55887R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W .5% AXIAL
CMF55887R00DHBF
RES 887 OHM 1/2W .5% AXIAL CMF55887R00DHBF
RES 887ohm 1/2W .5% AXIAL

RES 887ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,887Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8715
Resistor,metal Film,887Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8715
Resistor,Metal Film,887Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,887Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887R00DHBF-ND CMF55887R00DHBF 41C8715
Product Name Through Hole Resistors RES 887 OHM 1/2W .5% AXIAL Resistor,metal Film,887Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details