Vishay Intertechnology, Inc. Through Hole Resistors CMF55887K00FKR670

Description
887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55887K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887K00FKR670-ND
Through Hole Resistors CMF55887K00FKR670-ND
887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887K OHM 1/2W 1% AXIAL - CMF55887K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/2W 1% AXIAL
CMF55887K00FKR670
RES 887K OHM 1/2W 1% AXIAL CMF55887K00FKR670
RES 887Kohm 1/2W 1% AXIAL

RES 887Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 887K 1% T-1 Re6 Vishay - 69P1970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 887K 1% T-1 Re6 Vishay
69P1970
Cmf-55-70 887K 1% T-1 Re6 Vishay 69P1970
CMF-55-70 887K 1% T-1 RE6

CMF-55-70 887K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887K00FKR670-ND CMF55887K00FKR670 69P1970
Product Name Through Hole Resistors RES 887K OHM 1/2W 1% AXIAL Cmf-55-70 887K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details