Vishay Intertechnology, Inc. RES 887K OHM 1/2W 1% AXIAL CMF55887K00FHEK

Description
RES 887Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/2W 1% AXIAL - CMF55887K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/2W 1% AXIAL
CMF55887K00FHEK
RES 887K OHM 1/2W 1% AXIAL CMF55887K00FHEK
RES 887Kohm 1/2W 1% AXIAL

RES 887Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55887K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887K00FHEK-ND
Through Hole Resistors CMF55887K00FHEK-ND
887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 887K 1% T-2 Ek E3 Vishay - 69P1967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 887K 1% T-2 Ek E3 Vishay
69P1967
Cmf-55 887K 1% T-2 Ek E3 Vishay 69P1967
CMF-55 887K 1% T-2 EK e3

CMF-55 887K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887K00FHEK CMF55887K00FHEK-ND 69P1967
Product Name RES 887K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 887K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details