Vishay Intertechnology, Inc. Through Hole Resistors CMF55887K00DHR6

Description
887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55887K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887K00DHR6-ND
Through Hole Resistors CMF55887K00DHR6-ND
887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887K OHM 1/2W .5% AXIAL - CMF55887K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/2W .5% AXIAL
CMF55887K00DHR6
RES 887K OHM 1/2W .5% AXIAL CMF55887K00DHR6
RES 887Kohm 1/2W .5% AXIAL

RES 887Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,887Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8704
Resistor,metal Film,887Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8704
Resistor,Metal Film,887KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,887KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887K00DHR6-ND CMF55887K00DHR6 41C8704
Product Name Through Hole Resistors RES 887K OHM 1/2W .5% AXIAL Resistor,metal Film,887Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details