Vishay Intertechnology, Inc. Through Hole Resistors CMF55887K00BHRE

Description
887 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55887K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887K00BHRE-ND
Through Hole Resistors CMF55887K00BHRE-ND
887 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887K OHM 1/2W .1% AXIAL - CMF55887K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/2W .1% AXIAL
CMF55887K00BHRE
RES 887K OHM 1/2W .1% AXIAL CMF55887K00BHRE
RES 887Kohm 1/2W .1% AXIAL

RES 887Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8699
Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8699
Resistor,Metal Film,887KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,887KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887K00BHRE-ND CMF55887K00BHRE 41C8699
Product Name Through Hole Resistors RES 887K OHM 1/2W .1% AXIAL Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details