Vishay Intertechnology, Inc. RES 87.6 OHM 1/2W .1% AXIAL CMF5587R600BEEK

Description
RES 87.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6 OHM 1/2W .1% AXIAL - CMF5587R600BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6 OHM 1/2W .1% AXIAL
CMF5587R600BEEK
RES 87.6 OHM 1/2W .1% AXIAL CMF5587R600BEEK
RES 87.6ohm 1/2W .1% AXIAL

RES 87.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5587R600BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587R600BEEK-ND
Through Hole Resistors CMF5587R600BEEK-ND
87.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 87.6 .1% T-9 Ek E3 Vishay - 69P1919 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 87.6 .1% T-9 Ek E3 Vishay
69P1919
Cmf-55 87.6 .1% T-9 Ek E3 Vishay 69P1919
CMF-55 87.6 .1% T-9 EK e3

CMF-55 87.6 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587R600BEEK CMF5587R600BEEK-ND 69P1919
Product Name RES 87.6 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 87.6 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87.6 ohms 87.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details