Vishay Intertechnology, Inc. Through Hole Resistors CMF5587R600BEBF

Description
87.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
87.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5587R600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587R600BEBF-ND
Through Hole Resistors CMF5587R600BEBF-ND
87.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 87.6 OHM 1/2W .1% AXIAL - CMF5587R600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6 OHM 1/2W .1% AXIAL
CMF5587R600BEBF
RES 87.6 OHM 1/2W .1% AXIAL CMF5587R600BEBF
RES 87.6ohm 1/2W .1% AXIAL

RES 87.6ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,87.6Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 20J4675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,87.6Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
20J4675
Resistor,metal Film,87.6Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 20J4675
Resistor,Metal Film,87.6Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,87.6Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587R600BEBF-ND CMF5587R600BEBF 20J4675
Product Name Through Hole Resistors RES 87.6 OHM 1/2W .1% AXIAL Resistor,metal Film,87.6Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 87.6 ohms 87.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details