Vishay Intertechnology, Inc. Through Hole Resistors CMF5587K600BHRE

Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5587K600BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BHRE-ND
Through Hole Resistors CMF5587K600BHRE-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 87.6K OHM 1/2W .1% AXIAL - CMF5587K600BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/2W .1% AXIAL
CMF5587K600BHRE
RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BHRE
RES 87.6Kohm 1/2W .1% AXIAL

RES 87.6Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,87.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,87.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8670
Resistor,metal Film,87.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8670
Resistor,Metal Film,87.6KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,87.6KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BHRE-ND CMF5587K600BHRE 41C8670
Product Name Through Hole Resistors RES 87.6K OHM 1/2W .1% AXIAL Resistor,metal Film,87.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers