Vishay Intertechnology, Inc. RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BHEK

Description
RES 87.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/2W .1% AXIAL - CMF5587K600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/2W .1% AXIAL
CMF5587K600BHEK
RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BHEK
RES 87.6Kohm 1/2W .1% AXIAL

RES 87.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5587K600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BHEK-ND
Through Hole Resistors CMF5587K600BHEK-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 87.6K .1% T-2 Ek E3 Vishay - 69P1918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 87.6K .1% T-2 Ek E3 Vishay
69P1918
Cmf-55 87.6K .1% T-2 Ek E3 Vishay 69P1918
CMF-55 87.6K .1% T-2 EK e3

CMF-55 87.6K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BHEK CMF5587K600BHEK-ND 69P1918
Product Name RES 87.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 87.6K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details