Vishay Intertechnology, Inc. Through Hole Resistors CMF5587K600BHEB

Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5587K600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BHEB-ND
Through Hole Resistors CMF5587K600BHEB-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 87.6K OHM 1/2W .1% AXIAL - CMF5587K600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/2W .1% AXIAL
CMF5587K600BHEB
RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BHEB
RES 87.6Kohm 1/2W .1% AXIAL

RES 87.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 87.6K .1% T-2 Eb E3 Vishay - 69P1917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 87.6K .1% T-2 Eb E3 Vishay
69P1917
Cmf-55 87.6K .1% T-2 Eb E3 Vishay 69P1917
CMF-55 87.6K .1% T-2 EB e3

CMF-55 87.6K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BHEB-ND CMF5587K600BHEB 69P1917
Product Name Through Hole Resistors RES 87.6K OHM 1/2W .1% AXIAL Cmf-55 87.6K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details