Vishay Intertechnology, Inc. Metal Film Resistors - CMF5587K600BHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5587K600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5587K600BHEA
Metal Film Resistors - CMF5587K600BHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5587K600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BHEA-ND
Through Hole Resistors CMF5587K600BHEA-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 87.6K .1% T-2 Ea E3 Vishay - 69P1916 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 87.6K .1% T-2 Ea E3 Vishay
69P1916
Cmf-55 87.6K .1% T-2 Ea E3 Vishay 69P1916
CMF-55 87.6K .1% T-2 EA e3

CMF-55 87.6K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BHEA CMF5587K600BHEA-ND 69P1916
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 87.6K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details