Vishay Intertechnology, Inc. Through Hole Resistors CMF5587K600BERE70

Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5587K600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BERE70-ND
Through Hole Resistors CMF5587K600BERE70-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 87.6K OHM 1/2W .1% AXIAL - CMF5587K600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/2W .1% AXIAL
CMF5587K600BERE70
RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BERE70
RES 87.6Kohm 1/2W .1% AXIAL

RES 87.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 87.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8664 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 87.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8664
Cmf55, 87.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8664
CMF55, 87.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 87.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BERE70-ND CMF5587K600BERE70 41C8664
Product Name Through Hole Resistors RES 87.6K OHM 1/2W .1% AXIAL Cmf55, 87.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details