Vishay Intertechnology, Inc. RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BER670

Description
RES 87.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/2W .1% AXIAL - CMF5587K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/2W .1% AXIAL
CMF5587K600BER670
RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BER670
RES 87.6Kohm 1/2W .1% AXIAL

RES 87.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5587K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BER670-ND
Through Hole Resistors CMF5587K600BER670-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8665
Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8665
Resistor,Metal Film,876KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,876KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BER670 CMF5587K600BER670-ND 41C8665
Product Name RES 87.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details