Vishay Intertechnology, Inc. RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BEEA70

Description
RES 87.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/2W .1% AXIAL - CMF5587K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/2W .1% AXIAL
CMF5587K600BEEA70
RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BEEA70
RES 87.6Kohm 1/2W .1% AXIAL

RES 87.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5587K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BEEA70-ND
Through Hole Resistors CMF5587K600BEEA70-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 87.6K .1% T-9 Ea E3 Vishay - 69P1914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 87.6K .1% T-9 Ea E3 Vishay
69P1914
Cmf-55-70 87.6K .1% T-9 Ea E3 Vishay 69P1914
CMF-55-70 87.6K .1% T-9 EA e3

CMF-55-70 87.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BEEA70 CMF5587K600BEEA70-ND 69P1914
Product Name RES 87.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 87.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers