Vishay Intertechnology, Inc. RES 876 OHM 1/2W .1% AXIAL CMF55876R00BHBF

Description
RES 876ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 876ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 876 OHM 1/2W .1% AXIAL - CMF55876R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 876 OHM 1/2W .1% AXIAL
CMF55876R00BHBF
RES 876 OHM 1/2W .1% AXIAL CMF55876R00BHBF
RES 876ohm 1/2W .1% AXIAL

RES 876ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55876R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55876R00BHBF-ND
Through Hole Resistors CMF55876R00BHBF-ND
876 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

876 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,876Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,876Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8675
Resistor,metal Film,876Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8675
Resistor,Metal Film,876Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,876Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55876R00BHBF CMF55876R00BHBF-ND 41C8675
Product Name RES 876 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,876Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 876 ohms 876 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details