Vishay Intertechnology, Inc. Through Hole Resistors CMF55874K80BHRE

Description
874.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
874.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55874K80BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55874K80BHRE-ND
Through Hole Resistors CMF55874K80BHRE-ND
874.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

874.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 874.8K OHM 1/2W 0.1% AXIAL - CMF55874K80BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 874.8K OHM 1/2W 0.1% AXIAL
CMF55874K80BHRE
RES 874.8K OHM 1/2W 0.1% AXIAL CMF55874K80BHRE
RES 874.8Kohm 1/2W 0.1% AXIAL

RES 874.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 874.8K .1% T-2 R36 Vishay - 69P1923 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 874.8K .1% T-2 R36 Vishay
69P1923
Cmf-55 874.8K .1% T-2 R36 Vishay 69P1923
CMF-55 874.8K .1% T-2 R36

CMF-55 874.8K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55874K80BHRE-ND CMF55874K80BHRE 69P1923
Product Name Through Hole Resistors RES 874.8K OHM 1/2W 0.1% AXIAL Cmf-55 874.8K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details