Vishay Intertechnology, Inc. RES 873 OHM 1/2W 1% AXIAL CMF55873R00FKBF

Description
RES 873ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 873ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 873 OHM 1/2W 1% AXIAL - CMF55873R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 873 OHM 1/2W 1% AXIAL
CMF55873R00FKBF
RES 873 OHM 1/2W 1% AXIAL CMF55873R00FKBF
RES 873ohm 1/2W 1% AXIAL

RES 873ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55873R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55873R00FKBF-ND
Through Hole Resistors CMF55873R00FKBF-ND
873 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

873 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55873R00FKBF CMF55873R00FKBF-ND
Product Name RES 873 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 873 ohms 873 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers