Vishay Intertechnology, Inc. Through Hole Resistors CMF5586R600FHEB

Description
86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF86.6HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF86.6HFCT-ND
Through Hole Resistors CMF86.6HFCT-ND
86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF86.6HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF86.6HFTR-ND
Through Hole Resistors CMF86.6HFTR-ND
86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleRES 86.6 OHM 1% 50PPM 1/2W - CMF5586R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 86.6 OHM 1% 50PPM 1/2W
CMF5586R600FHEB
Vishay/DaleRES 86.6 OHM 1% 50PPM 1/2W CMF5586R600FHEB
Vishay/DaleRES 86.6ohm 1% 50PPM 1/2W

Vishay/DaleRES 86.6ohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 86.6 1% T-2 Eb E3 Vishay - 69P1895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6 1% T-2 Eb E3 Vishay
69P1895
Cmf-55 86.6 1% T-2 Eb E3 Vishay 69P1895
CMF-55 86.6 1% T-2 EB e3

CMF-55 86.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF86.6HFCT-ND CMF5586R600FHEB 69P1895
Product Name Through Hole Resistors Vishay/DaleRES 86.6 OHM 1% 50PPM 1/2W Cmf-55 86.6 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers