Vishay Intertechnology, Inc. Metal Film Resistors - CMF5586R600DHR7

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5586R600DHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5586R600DHR7
Metal Film Resistors - CMF5586R600DHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5586R600DHR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586R600DHR7-ND
Through Hole Resistors CMF5586R600DHR7-ND
86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C8636 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C8636
Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C8636
CMF55, 86.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 86.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600DHR7 CMF5586R600DHR7-ND 41C8636
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers