Vishay Intertechnology, Inc. RES 86.6 OHM 1/2W 0.5% AXIAL CMF5586R600DHR6

Description
RES 86.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/2W 0.5% AXIAL - CMF5586R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/2W 0.5% AXIAL
CMF5586R600DHR6
RES 86.6 OHM 1/2W 0.5% AXIAL CMF5586R600DHR6
RES 86.6ohm 1/2W 0.5% AXIAL

RES 86.6ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5586R600DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5586R600DHR6CT-ND
Through Hole Resistors 541-CMF5586R600DHR6CT-ND
RES 86.6 OHM 1/2W 0.5% AXIAL

RES 86.6 OHM 1/2W 0.5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5586R600DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5586R600DHR6TR-ND
Through Hole Resistors 541-CMF5586R600DHR6TR-ND
86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8635
Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8635
Resistor,Metal Film,86.6Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,86.6Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600DHR6 541-CMF5586R600DHR6CT-ND 41C8635
Product Name RES 86.6 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details