Metal Film Resistors - Through Hole
86.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF55, 86.6 Ohm, +/- 0.1 Percent, 50 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5586R600BHWF | CMF5586R600BHWF-ND | 41C8632 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf55, 86.6 Ohm, +/0.1 Percent, 50 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 86.6 ohms |