Vishay Intertechnology, Inc. RES 86.6 OHM 1/2W .1% AXIAL CMF5586R600BHR7

Description
RES 86.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/2W .1% AXIAL - CMF5586R600BHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/2W .1% AXIAL
CMF5586R600BHR7
RES 86.6 OHM 1/2W .1% AXIAL CMF5586R600BHR7
RES 86.6ohm 1/2W .1% AXIAL

RES 86.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586R600BHR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586R600BHR7-ND
Through Hole Resistors CMF5586R600BHR7-ND
86.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 86.6 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C8630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 86.6 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C8630
Cmf55, 86.6 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C8630
CMF55, 86.6 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 86.6 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600BHR7 CMF5586R600BHR7-ND 41C8630
Product Name RES 86.6 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 86.6 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details