Vishay Intertechnology, Inc. Through Hole Resistors CMF5586R600BEEB

Description
86.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5586R600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586R600BEEB-ND
Through Hole Resistors CMF5586R600BEEB-ND
86.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 86.6 OHM 1/2W .1% AXIAL - CMF5586R600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/2W .1% AXIAL
CMF5586R600BEEB
RES 86.6 OHM 1/2W .1% AXIAL CMF5586R600BEEB
RES 86.6ohm 1/2W .1% AXIAL

RES 86.6ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 86.6 .1% T-9 Eb E3 Vishay - 69P1888 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6 .1% T-9 Eb E3 Vishay
69P1888
Cmf-55 86.6 .1% T-9 Eb E3 Vishay 69P1888
CMF-55 86.6 .1% T-9 EB e3

CMF-55 86.6 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600BEEB-ND CMF5586R600BEEB 69P1888
Product Name Through Hole Resistors RES 86.6 OHM 1/2W .1% AXIAL Cmf-55 86.6 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details