Vishay Intertechnology, Inc. Through Hole Resistors CMF5586K600FKRE

Description
86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5586K600FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600FKRE-ND
Through Hole Resistors CMF5586K600FKRE-ND
86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 86.6K OHM 1/2W 1% AXIAL - CMF5586K600FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W 1% AXIAL
CMF5586K600FKRE
RES 86.6K OHM 1/2W 1% AXIAL CMF5586K600FKRE
RES 86.6Kohm 1/2W 1% AXIAL

RES 86.6Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 86.6K 1% T-1 R36 Vishay - 69P1884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6K 1% T-1 R36 Vishay
69P1884
Cmf-55 86.6K 1% T-1 R36 Vishay 69P1884
CMF-55 86.6K 1% T-1 R36

CMF-55 86.6K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600FKRE-ND CMF5586K600FKRE 69P1884
Product Name Through Hole Resistors RES 86.6K OHM 1/2W 1% AXIAL Cmf-55 86.6K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details