Vishay Precision Group Vishay/DaleRES 86.6K OHM 1% 50PPM 1/2W CMF5586K600FHEB

Description
Vishay/DaleRES 86.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 86.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 86.6K OHM 1% 50PPM 1/2W - CMF5586K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 86.6K OHM 1% 50PPM 1/2W
CMF5586K600FHEB
Vishay/DaleRES 86.6K OHM 1% 50PPM 1/2W CMF5586K600FHEB
Vishay/DaleRES 86.6Kohm 1% 50PPM 1/2W

Vishay/DaleRES 86.6Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF86.6KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF86.6KHFTR-ND
Through Hole Resistors CMF86.6KHFTR-ND
86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF86.6KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF86.6KHFCT-ND
Through Hole Resistors CMF86.6KHFCT-ND
86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5586K600FHEB CMF86.6KHFTR-ND
Product Name Vishay/DaleRES 86.6K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details