Vishay Intertechnology, Inc. RES 86.6K OHM 1/2W .5% AXIAL CMF5586K600DHRE

Description
RES 86.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/2W .5% AXIAL - CMF5586K600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W .5% AXIAL
CMF5586K600DHRE
RES 86.6K OHM 1/2W .5% AXIAL CMF5586K600DHRE
RES 86.6Kohm 1/2W .5% AXIAL

RES 86.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586K600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600DHRE-ND
Through Hole Resistors CMF5586K600DHRE-ND
86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 86.6K .5% T-2 R36 Vishay - 69P1881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6K .5% T-2 R36 Vishay
69P1881
Cmf-55 86.6K .5% T-2 R36 Vishay 69P1881
CMF-55 86.6K .5% T-2 R36

CMF-55 86.6K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600DHRE CMF5586K600DHRE-ND 69P1881
Product Name RES 86.6K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 86.6K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers