Vishay Intertechnology, Inc. Through Hole Resistors CMF5586K600DHEB

Description
86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5586K600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600DHEB-ND
Through Hole Resistors CMF5586K600DHEB-ND
86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 86.6K OHM 1/2W .5% AXIAL - CMF5586K600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W .5% AXIAL
CMF5586K600DHEB
RES 86.6K OHM 1/2W .5% AXIAL CMF5586K600DHEB
RES 86.6Kohm 1/2W .5% AXIAL

RES 86.6Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 86.6K .5% T-2 Eb E3 Vishay - 69P1880 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6K .5% T-2 Eb E3 Vishay
69P1880
Cmf-55 86.6K .5% T-2 Eb E3 Vishay 69P1880
CMF-55 86.6K .5% T-2 EB e3

CMF-55 86.6K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600DHEB-ND CMF5586K600DHEB 69P1880
Product Name Through Hole Resistors RES 86.6K OHM 1/2W .5% AXIAL Cmf-55 86.6K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details