Vishay Intertechnology, Inc. RES 86.6K OHM 1/2W .5% AXIAL CMF5586K600DHEA

Description
RES 86.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/2W .5% AXIAL - CMF5586K600DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W .5% AXIAL
CMF5586K600DHEA
RES 86.6K OHM 1/2W .5% AXIAL CMF5586K600DHEA
RES 86.6Kohm 1/2W .5% AXIAL

RES 86.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586K600DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600DHEA-ND
Through Hole Resistors CMF5586K600DHEA-ND
86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 86.6K .5% T-2 Ea E3 Vishay - 69P1879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6K .5% T-2 Ea E3 Vishay
69P1879
Cmf-55 86.6K .5% T-2 Ea E3 Vishay 69P1879
CMF-55 86.6K .5% T-2 EA e3

CMF-55 86.6K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600DHEA CMF5586K600DHEA-ND 69P1879
Product Name RES 86.6K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 86.6K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details