Vishay Intertechnology, Inc. Metal Film Resistors - CMF5586K600DHBF

Description
Metal Film Resistors - Through Hole CMF-55 86.6K .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 86.6K .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5586K600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5586K600DHBF
Metal Film Resistors - CMF5586K600DHBF
Metal Film Resistors - Through Hole CMF-55 86.6K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 86.6K .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5586K600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600DHBF-ND
Through Hole Resistors CMF5586K600DHBF-ND
86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,86.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,86.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8615
Resistor,metal Film,86.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8615
Resistor,Metal Film,86.6KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,86.6KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600DHBF CMF5586K600DHBF-ND 41C8615
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,86.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details