Vishay Intertechnology, Inc. RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BEEA70

Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/2W .1% AXIAL - CMF5586K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W .1% AXIAL
CMF5586K600BEEA70
RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BEEA70
RES 86.6Kohm 1/2W .1% AXIAL

RES 86.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600BEEA70-ND
Through Hole Resistors CMF5586K600BEEA70-ND
86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5586K600BEEA70 CMF5586K600BEEA70-ND
Product Name RES 86.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details