Vishay Intertechnology, Inc. RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BEEA

Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/2W .1% AXIAL - CMF5586K600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W .1% AXIAL
CMF5586K600BEEA
RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BEEA
RES 86.6Kohm 1/2W .1% AXIAL

RES 86.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586K600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600BEEA-ND
Through Hole Resistors CMF5586K600BEEA-ND
86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 86.6K .1% T-9 Ea E3 Vishay - 69P1874 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6K .1% T-9 Ea E3 Vishay
69P1874
Cmf-55 86.6K .1% T-9 Ea E3 Vishay 69P1874
CMF-55 86.6K .1% T-9 EA e3

CMF-55 86.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600BEEA CMF5586K600BEEA-ND 69P1874
Product Name RES 86.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 86.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details