Vishay Intertechnology, Inc. RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BEBF

Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/2W .1% AXIAL - CMF5586K600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W .1% AXIAL
CMF5586K600BEBF
RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BEBF
RES 86.6Kohm 1/2W .1% AXIAL

RES 86.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586K600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600BEBF-ND
Through Hole Resistors CMF5586K600BEBF-ND
86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,866Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8604
Resistor,metal Film,866Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8604
Resistor,Metal Film,866KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,866KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600BEBF CMF5586K600BEBF-ND 41C8604
Product Name RES 86.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,866Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers