Vishay Intertechnology, Inc. RES 868 OHM 1/2W 1% AXIAL CMF55868R00FKBF

Description
RES 868ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 868ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 868 OHM 1/2W 1% AXIAL - CMF55868R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 868 OHM 1/2W 1% AXIAL
CMF55868R00FKBF
RES 868 OHM 1/2W 1% AXIAL CMF55868R00FKBF
RES 868ohm 1/2W 1% AXIAL

RES 868ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55868R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55868R00FKBF-ND
Through Hole Resistors CMF55868R00FKBF-ND
868 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

868 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 868 Ohm, +/1 Percent, 100 Ppm Vishay - 86H2854 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 868 Ohm, +/1 Percent, 100 Ppm Vishay
86H2854
Cmf55, 868 Ohm, +/1 Percent, 100 Ppm Vishay 86H2854
CMF55, 868 Ohm, +/- 1 Percent, 100 ppm

CMF55, 868 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55868R00FKBF CMF55868R00FKBF-ND 86H2854
Product Name RES 868 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 868 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 868 ohms 868 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers