Vishay Intertechnology, Inc. Through Hole Resistors CMF55866R00DHEA

Description
866 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
866 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55866R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866R00DHEA-ND
Through Hole Resistors CMF55866R00DHEA-ND
866 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 866 OHM 1/2W .5% AXIAL - CMF55866R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/2W .5% AXIAL
CMF55866R00DHEA
RES 866 OHM 1/2W .5% AXIAL CMF55866R00DHEA
RES 866ohm 1/2W .5% AXIAL

RES 866ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 866 .5% T-2 Ea E3 Vishay - 69P1907 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 866 .5% T-2 Ea E3 Vishay
69P1907
Cmf-55 866 .5% T-2 Ea E3 Vishay 69P1907
CMF-55 866 .5% T-2 EA e3

CMF-55 866 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866R00DHEA-ND CMF55866R00DHEA 69P1907
Product Name Through Hole Resistors RES 866 OHM 1/2W .5% AXIAL Cmf-55 866 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details