Vishay Intertechnology, Inc. Through Hole Resistors CMF55866R00BHRE

Description
866 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
866 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55866R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866R00BHRE-ND
Through Hole Resistors CMF55866R00BHRE-ND
866 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 866 OHM 1/2W .1% AXIAL - CMF55866R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/2W .1% AXIAL
CMF55866R00BHRE
RES 866 OHM 1/2W .1% AXIAL CMF55866R00BHRE
RES 866ohm 1/2W .1% AXIAL

RES 866ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 866 .1% T-2 R36 Vishay - 69P1906 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 866 .1% T-2 R36 Vishay
69P1906
Cmf-55 866 .1% T-2 R36 Vishay 69P1906
CMF-55 866 .1% T-2 R36

CMF-55 866 .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866R00BHRE-ND CMF55866R00BHRE 69P1906
Product Name Through Hole Resistors RES 866 OHM 1/2W .1% AXIAL Cmf-55 866 .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details