Vishay Intertechnology, Inc. RES 866K OHM 1/2W 1% AXIAL CMF55866K00FHEB

Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/2W 1% AXIAL - CMF55866K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/2W 1% AXIAL
CMF55866K00FHEB
RES 866K OHM 1/2W 1% AXIAL CMF55866K00FHEB
RES 866Kohm 1/2W 1% AXIAL

RES 866Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF866KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF866KHFCT-ND
Through Hole Resistors CMF866KHFCT-ND
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF866KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF866KHFTR-ND
Through Hole Resistors CMF866KHFTR-ND
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 866K 1% T-2 Eb E3 Vishay - 69P1900 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 866K 1% T-2 Eb E3 Vishay
69P1900
Cmf-55 866K 1% T-2 Eb E3 Vishay 69P1900
CMF-55 866K 1% T-2 EB e3

CMF-55 866K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866K00FHEB CMF866KHFCT-ND 69P1900
Product Name RES 866K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 866K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details