Vishay Intertechnology, Inc. Metal Film Resistors - CMF55866K00FER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55866K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55866K00FER6
Metal Film Resistors - CMF55866K00FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55866K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866K00FER6-ND
Through Hole Resistors CMF55866K00FER6-ND
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,866Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8648
Resistor,metal Film,866Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8648
Resistor,Metal Film,866KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,866KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866K00FER6 CMF55866K00FER6-ND 41C8648
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,866Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details