Vishay Intertechnology, Inc. RES 866K OHM 1/2W 1% AXIAL CMF55866K00FEEB

Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/2W 1% AXIAL - CMF55866K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/2W 1% AXIAL
CMF55866K00FEEB
RES 866K OHM 1/2W 1% AXIAL CMF55866K00FEEB
RES 866Kohm 1/2W 1% AXIAL

RES 866Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55866K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866K00FEEB-ND
Through Hole Resistors CMF55866K00FEEB-ND
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55866K00FEEB CMF55866K00FEEB-ND
Product Name RES 866K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers