Vishay Intertechnology, Inc. Through Hole Resistors CMF5585R600DHEK

Description
85.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
85.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5585R600DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5585R600DHEK-ND
Through Hole Resistors CMF5585R600DHEK-ND
85.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 85.6 OHM 1/2W .5% AXIAL - CMF5585R600DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6 OHM 1/2W .5% AXIAL
CMF5585R600DHEK
RES 85.6 OHM 1/2W .5% AXIAL CMF5585R600DHEK
RES 85.6ohm 1/2W .5% AXIAL

RES 85.6ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 85.6 .5% T-2 Ek E3 Vishay - 69P1865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 85.6 .5% T-2 Ek E3 Vishay
69P1865
Cmf-55 85.6 .5% T-2 Ek E3 Vishay 69P1865
CMF-55 85.6 .5% T-2 EK e3

CMF-55 85.6 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5585R600DHEK-ND CMF5585R600DHEK 69P1865
Product Name Through Hole Resistors RES 85.6 OHM 1/2W .5% AXIAL Cmf-55 85.6 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 85.6 ohms 85.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details