Vishay Intertechnology, Inc. RES 85.6K OHM 1/2W .1% AXIAL CMF5585K600BHEB

Description
RES 85.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/2W .1% AXIAL - CMF5585K600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/2W .1% AXIAL
CMF5585K600BHEB
RES 85.6K OHM 1/2W .1% AXIAL CMF5585K600BHEB
RES 85.6Kohm 1/2W .1% AXIAL

RES 85.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5585K600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5585K600BHEB-ND
Through Hole Resistors CMF5585K600BHEB-ND
85.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 85.6K .1% T-2 Eb E3 Vishay - 69P1862 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 85.6K .1% T-2 Eb E3 Vishay
69P1862
Cmf-55 85.6K .1% T-2 Eb E3 Vishay 69P1862
CMF-55 85.6K .1% T-2 EB e3

CMF-55 85.6K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5585K600BHEB CMF5585K600BHEB-ND 69P1862
Product Name RES 85.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 85.6K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers