Vishay Intertechnology, Inc. RES 85.6K OHM 1/2W .1% AXIAL CMF5585K600BHEA

Description
RES 85.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/2W .1% AXIAL - CMF5585K600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/2W .1% AXIAL
CMF5585K600BHEA
RES 85.6K OHM 1/2W .1% AXIAL CMF5585K600BHEA
RES 85.6Kohm 1/2W .1% AXIAL

RES 85.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5585K600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5585K600BHEA-ND
Through Hole Resistors CMF5585K600BHEA-ND
85.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 85.6K .1% T-2 Ea E3 Vishay - 69P1861 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 85.6K .1% T-2 Ea E3 Vishay
69P1861
Cmf-55 85.6K .1% T-2 Ea E3 Vishay 69P1861
CMF-55 85.6K .1% T-2 EA e3

CMF-55 85.6K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5585K600BHEA CMF5585K600BHEA-ND 69P1861
Product Name RES 85.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 85.6K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details