Vishay Intertechnology, Inc. RES 85.6K OHM 1/2W .1% AXIAL CMF5585K600BHBF

Description
RES 85.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/2W .1% AXIAL - CMF5585K600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/2W .1% AXIAL
CMF5585K600BHBF
RES 85.6K OHM 1/2W .1% AXIAL CMF5585K600BHBF
RES 85.6Kohm 1/2W .1% AXIAL

RES 85.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5585K600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5585K600BHBF-ND
Through Hole Resistors CMF5585K600BHBF-ND
85.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,85.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,85.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8588
Resistor,metal Film,85.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8588
Resistor,Metal Film,85.6KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,85.6KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5585K600BHBF CMF5585K600BHBF-ND 41C8588
Product Name RES 85.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,85.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details