Vishay Intertechnology, Inc. RES 856 OHM 1/2W .1% AXIAL CMF55856R00BER6

Description
RES 856ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 856ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 856 OHM 1/2W .1% AXIAL - CMF55856R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 856 OHM 1/2W .1% AXIAL
CMF55856R00BER6
RES 856 OHM 1/2W .1% AXIAL CMF55856R00BER6
RES 856ohm 1/2W .1% AXIAL

RES 856ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55856R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55856R00BER6-ND
Through Hole Resistors CMF55856R00BER6-ND
856 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

856 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55856R00BER6 CMF55856R00BER6-ND
Product Name RES 856 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 856 ohms 856 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers