Vishay Intertechnology, Inc. RES 850 OHM 1/2W 1% AXIAL CMF55850R00FKEK

Description
RES 850ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 850ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 850 OHM 1/2W 1% AXIAL - CMF55850R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 850 OHM 1/2W 1% AXIAL
CMF55850R00FKEK
RES 850 OHM 1/2W 1% AXIAL CMF55850R00FKEK
RES 850ohm 1/2W 1% AXIAL

RES 850ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55850R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55850R00FKEK-ND
Through Hole Resistors CMF55850R00FKEK-ND
850 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

850 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55850R00FKEK CMF55850R00FKEK-ND
Product Name RES 850 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 850 ohms 850 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details