Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W 1% AXIAL CMF5584R500FKRE

Description
RES 84.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W 1% AXIAL - CMF5584R500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W 1% AXIAL
CMF5584R500FKRE
RES 84.5 OHM 1/2W 1% AXIAL CMF5584R500FKRE
RES 84.5ohm 1/2W 1% AXIAL

RES 84.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584R500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500FKRE-ND
Through Hole Resistors CMF5584R500FKRE-ND
84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 84.5 1% T-1 R36 Vishay - 69P1831 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5 1% T-1 R36 Vishay
69P1831
Cmf-55 84.5 1% T-1 R36 Vishay 69P1831
CMF-55 84.5 1% T-1 R36

CMF-55 84.5 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500FKRE CMF5584R500FKRE-ND 69P1831
Product Name RES 84.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 84.5 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details