Vishay Intertechnology, Inc. Through Hole Resistors CMF5584R500FKEB70

Description
84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5584R500FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500FKEB70-ND
Through Hole Resistors CMF5584R500FKEB70-ND
84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 84.5 OHM 1/2W 1% AXIAL - CMF5584R500FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W 1% AXIAL
CMF5584R500FKEB70
RES 84.5 OHM 1/2W 1% AXIAL CMF5584R500FKEB70
RES 84.5ohm 1/2W 1% AXIAL

RES 84.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 84.5 1% T-1 Eb E3 Vishay - 69P1830 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 84.5 1% T-1 Eb E3 Vishay
69P1830
Cmf-55-70 84.5 1% T-1 Eb E3 Vishay 69P1830
CMF-55-70 84.5 1% T-1 EB e3

CMF-55-70 84.5 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500FKEB70-ND CMF5584R500FKEB70 69P1830
Product Name Through Hole Resistors RES 84.5 OHM 1/2W 1% AXIAL Cmf-55-70 84.5 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details