Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W 1% AXIAL CMF5584R500FHEA

Description
RES 84.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W 1% AXIAL - CMF5584R500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W 1% AXIAL
CMF5584R500FHEA
RES 84.5 OHM 1/2W 1% AXIAL CMF5584R500FHEA
RES 84.5ohm 1/2W 1% AXIAL

RES 84.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584R500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500FHEA-ND
Through Hole Resistors CMF5584R500FHEA-ND
84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5584R500FHEA CMF5584R500FHEA-ND
Product Name RES 84.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details