Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W .5% AXIAL CMF5584R500DHEB

Description
RES 84.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W .5% AXIAL - CMF5584R500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W .5% AXIAL
CMF5584R500DHEB
RES 84.5 OHM 1/2W .5% AXIAL CMF5584R500DHEB
RES 84.5ohm 1/2W .5% AXIAL

RES 84.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584R500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500DHEB-ND
Through Hole Resistors CMF5584R500DHEB-ND
84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 84.5 .5% T-2 Eb E3 Vishay - 69P1823 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5 .5% T-2 Eb E3 Vishay
69P1823
Cmf-55 84.5 .5% T-2 Eb E3 Vishay 69P1823
CMF-55 84.5 .5% T-2 EB e3

CMF-55 84.5 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500DHEB CMF5584R500DHEB-ND 69P1823
Product Name RES 84.5 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 84.5 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details