Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W .5% AXIAL CMF5584R500DHEA

Description
RES 84.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W .5% AXIAL - CMF5584R500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W .5% AXIAL
CMF5584R500DHEA
RES 84.5 OHM 1/2W .5% AXIAL CMF5584R500DHEA
RES 84.5ohm 1/2W .5% AXIAL

RES 84.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584R500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500DHEA-ND
Through Hole Resistors CMF5584R500DHEA-ND
84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 84.5 .5% T-2 Ea E3 Vishay - 69P1822 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5 .5% T-2 Ea E3 Vishay
69P1822
Cmf-55 84.5 .5% T-2 Ea E3 Vishay 69P1822
CMF-55 84.5 .5% T-2 EA e3

CMF-55 84.5 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500DHEA CMF5584R500DHEA-ND 69P1822
Product Name RES 84.5 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 84.5 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details